CEN - EN 16798-13
Energy performance of buildings - Part 13: Module M4-8 - Calculation of cooling systems - Generation
| Organization: | CEN |
| Publication Date: | 1 June 2017 |
| Status: | active |
| Page Count: | 70 |
| ICS Code (Ventilation and air-conditioning systems): | 91.140.30 |
| ICS Code (Thermal insulation of buildings): | 91.120.10 |
scope:
This European Standard covers the calculation of the operational parameters and the energy consumption of cooling generation systems. The cooling generation consists of:
- cooling generators like compression and absorption chillers; - other (generic) generator types such as ground or surface water or direct use of ground heat from boreholes; and
- different types of heat rejection (dry, wet, hybrid with outdoor air, other sink types).
The methods cover:
- the possibility of heat recovery of heat to be rejected for the use of heating and/or domestic hot water production, through the use of an interface to the M3-1 standard; and
- a multi generator calculation.
The document does not cover the cooling emission, distribution and storage systems, which are covered by the Module M4-5, M4-6 and M4-7 standards, respectively. It is directly connected to the general part of the cooling systems, the M4-1 standard.
Table 1 shows the relative position of this standard within the set of EPB standards in the context of the modular structure as set out in EN ISO 52000-1:2017.
NOTE 1 In CEN ISO/TR 52000-2 the same table can be found, with, for each module, the numbers of the relevant EPB standards and accompanying Technical Reports that are published or in preparation.
NOTE 2 The modules represent EPB standards, although one EPB standard might cover more than one module and one module might be covered by more than one EPB standard, for instance a simplified and a detailed method respectively. See also Clause 2 and Tables A.1 and B.1.
Document History