UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

NASA-STD-8719.9

LIFTING STANDARD

active, Most Current
Buy Now
Organization: NASA
Publication Date: 25 October 2018
Status: active
Page Count: 106
scope:

Purpose

This standard establishes NASA's minimum requirements for, but not all details of, the design, construction, testing, inspection, maintenance, operation, and personnel licensing of lifting devices and equipment (LDE) listed in section 1.2 in order to enhance safety and reliability and ensure compliance with regulatory requirements.

This standard provides NASA-specific requirements and references applicable OSHA and Voluntary Consensus Standards (VCS). This standard establishes minimum safety requirements; NASA installations are encouraged to assess their individual lifting programs and develop additional requirements as needed.

Applicability

This standard is applicable to NASA-owned and NASA contractor-supplied overhead and gantry cranes (including top running, monorail, underhung, and jib cranes), mobile cranes, derricks, hoists, winches used for lifting applications, hoist-supported personnel lifting devices, load positioning devices (e.g., Hydra Sets®), load measuring devices, hooks, jacks used for critical lifts, slings, rigging hardware, below-the-hook lifting devices, mobile aerial platforms, and high lift industrial trucks used in support of NASA operations at NASA installations and NASA operations in host countries. This standard does not apply to front-end loaders, elevators, or lifting devices used in non-lifting applications (e.g., balloon launching fixtures, jacks serving only to render casters ineffective).

Rented or leased LDE used for non-critical lifts may be exempted from this standard by the written decision of the contracting officer, the responsible NASA installation/program safety office, and the Lifting Devices and Equipment Manager (LDEM), based on an assessment of associated risk.

The need for compliance with this standard at contractor installations performing NASA work should be evaluated and made a contractual requirement where deemed necessary by the contracting officer, the responsible NASA installation/program safety office, and the LDEM.

The LDEM shall have the authority to interpret this standard.

The LDEM shall have the authority to approve, disapprove, and levy requirements for the use of LDE not covered by paragraph 1.2.1 due to safety concerns or hazards presented by a particular application.

In this standard, "shall" denotes a mandatory requirement, "may" denotes a discretionary privilege or permission, "can" denotes statements of possibility or capability, "should" denotes a good practice, "will" denotes an expected outcome, and "must" denotes a reference to an existing requirement.

Document History

LIFTING STANDARD
Applicability This standard is applicable to NASA-owned and NASA contractor-supplied overhead and gantry cranes (including top running, monorail, underhung, and jib cranes), mobile cranes, derricks,...
NASA-STD-8719.9
October 25, 2018
LIFTING STANDARD
Purpose This standard establishes NASA’s minimum requirements for, but not all details of, the design, construction, testing, inspection, maintenance, operation, and personnel licensing of lifting...
August 13, 2015
LIFTING STANDARD
This Standard establishes NASA's minimum requirements for, but not all details of, the design, construction, testing, inspection, maintenance, operation, and personnel licensing of lifting devices...
October 1, 2007
STANDARD FOR LIFTING DEVICES AND EQUIPMENT
This standard applies to overhead and gantry cranes (including top running monorail, underhung, and jib cranes) mobile cranes, derricks, hoists, winches, special hoist supported personnel lifting...
May 9, 2002
STANDARD FOR LIFTING DEVICES AND EQUIPMENT
This standard applies to overhead and gantry cranes (including top running monorail, underhung, and jib cranes) mobile cranes, derricks, hoists, winches, special hoist supported personnel lifting...

References

Advertisement