CEN - EN 2709
Aerospace series - Aluminium alloy 2024- - T3510 - Bars and sections - 1,2 mm ≤ (a or D) ≤ 150 mm - With peripheral coarse grain control
active, Most Current
| Organization: | CEN |
| Publication Date: | 1 November 2018 |
| Status: | active |
| Page Count: | 12 |
| ICS Code (Aluminium): | 49.025.20 |
scope:
This European Standard specifies the requirements relating to:
Aluminium alloy 2024-
T3510
Bars and sections
1,2 mm ≤ (a or D) ≤ 150 mm
With peripheral coarse grain control
for aerospace applications.
Document History
EN 2709
November 1, 2018
Aerospace series - Aluminium alloy 2024- - T3510 - Bars and sections - 1,2 mm ≤ (a or D) ≤ 150 mm - With peripheral coarse grain control
This European Standard specifies the requirements relating to:
Aluminium alloy 2024-
T3510
Bars and sections
1,2 mm ≤ (a or D) ≤ 150 mm
With peripheral coarse grain control
for aerospace...