DIN 16961-2
Thermoplastics pipes and fittings with profiled wall and smooth pipe inside - Part 2: Technical delivery specifications
| Organization: | DIN |
| Publication Date: | 1 August 2018 |
| Status: | active |
| Page Count: | 35 |
| ICS Code (Plastics fittings): | 23.040.45 |
| ICS Code (Plastics pipes): | 23.040.20 |
scope:
This part of the standard specifies requirements for, methods of testing, and the marking and inspection of thermoplastics pipes and fittings with a profiled wall and smooth inner surface. It applies to pipes with a profiled wall and smooth inner surface as in DIN 16961-1.
This part of the standard contains basic requirements which may need to be supplemented for the specific application.
Attention is drawn to the fact that, for special applications, there are European product standards that are to be complied with. Some of these European product standards have been included in the Bibliography for informative purposes.
Document History