GMNA - GMP.PVC.088
PVC – 57 Shore A, 35% Compression Set, Weatherable, Integrally Colored, Extrusion Molding Compound
| Organization: | GMNA |
| Publication Date: | 1 January 2011 |
| Status: | inactive |
| Page Count: | 3 |
scope:
This specification covers the properties of a flexible, 57+7 Shore A hardness, 35% max. compression set, polyvinyl chloride elastomer alloy, pellet form, extrusion grade compound.
Material Description. Approved paint systems that can be used on this material are listed in the GM Approved Paint on Parts Systems (GM APOPS) database.
Symbol. The material abbreviation according to ISO 11469 is>PVC<.
Typical Application. Typical applications include the following: Primary and secondary weather seals, beltline moldings, door and deck lid seals, glass run channels, and window seals.
Remarks. GMP.PVC.088, June 2003 supersedes GMN6712. Materials previously approved to GMN6712 are listed in the GMNA MATSPC database under GMP.PVC.088.
Document History