ASD-STAN PREN 3740
Aerospace series - Bolts, shouldered, thin hexagonal head, close tolerance shank, short thread, in titanium alloy, anodized, MoS2 coated - Classification: 1 100 MPa (at ambient temperature)/315 °C
active, Most Current
Buy Now
| Organization: | ASD-STAN |
| Publication Date: | 1 November 2018 |
| Status: | active |
| Page Count: | 8 |
scope:
This European standard specifies the characteristics of bolts, shouldered, thin hexagonal head, close tolerance shank, short thread, in titanium alloy, anodized, MoS2 dryfilm coated.
Classification: 1 100 MPa1)/315 °C2).
These bolts are intended to be used with washers according to EN 2414 and nuts according to EN 3230.
Document History
ASD-STAN PREN 3740
November 1, 2018
Aerospace series - Bolts, shouldered, thin hexagonal head, close tolerance shank, short thread, in titanium alloy, anodized, MoS2 coated - Classification: 1 100 MPa (at ambient temperature)/315 °C
This European standard specifies the characteristics of bolts, shouldered, thin hexagonal head, close tolerance shank, short thread, in titanium alloy, anodized, MoS2 dryfilm coated.
Classification:...
September 1, 2018
Aerospace series - Bolts, shouldered, thin hexagonal head, close tolerance shank, short thread, in titanium alloy, anodized, MoS2 coated - Classification: 1 100 MPa (at ambient temperature)/315 °C
This European standard specifies the characteristics of bolts, shouldered, thin hexagonal head, close tolerance shank, short thread, in titanium alloy, anodized, MoS2 dryfilm coated. Classification:...
November 17, 1992
Aerospace Series Bolts, Shouldered, Thin Hexagonal Head, Close Tolerance Shank, Short Thread, in Titanium Alloy, MoS2 Lubricated Classification: 1 100 MPa (at Ambient Temperature)/315 Degrees C
A description is not available for this item.