UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

DIN EN 12629-5-4

Machines for the manufacture of constructional products from concrete and calcium-silicate - Safety - Part 5-4: Concrete pipe coating machines (includes Amendment 4:2010)

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 February 2011
Status: active
Page Count: 18
ICS Code (Construction equipment): 91.220
scope:

This part of EN 12629, taken together with EN 12629-1:2000+A1:2010, applies to concrete pipe coating machines as defined in Clause 3.

EN 12629-1:2000+A1:2010 specifies general requirements applicable to machines for the manufacture of constructional products from concrete and calcium-silicate.

This document specifies the additional requirements to and/or the deviations from EN 12629-1:2000+A1:2010 specific to the machines it covers.

This European Standard deals with all significant hazards pertinent to these machines, when they are used as intended and under conditions of misuse which are reasonably foreseeable by the manufacturer (see Clause 4). This European Standard specifies the appropriate technical measures to eliminate or reduce risks arising from the significant hazards." 

This standard establishes safety requirements and/or methods of protection which applies to these machines.

This European standard applies to the concrete pipe coating making machines which may form an integral part of a pipe making process plant.

This document is not applicable to concrete pipe coating machines, which are manufactured before the date of publication of this document by CEN.

Document History

DIN EN 12629-5-4
February 1, 2011
Machines for the manufacture of constructional products from concrete and calcium-silicate - Safety - Part 5-4: Concrete pipe coating machines (includes Amendment 4:2010)
This part of EN 12629, taken together with EN 12629-1:2000+A1:2010, applies to concrete pipe coating machines as defined in Clause 3. EN 12629-1:2000+A1:2010 specifies general requirements...
May 1, 2004
Machines for the manufacture of constructional products from concrete and calcium-silicate - Safety - Part 5-4: Concrete pipe coating machines
A description is not available for this item.

References

Advertisement