UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

CEN - EN ISO 21012

Cryogenic vessels - Hoses

active, Most Current
Organization: CEN
Publication Date: 1 December 2018
Status: active
Page Count: 24
ICS Code (Cryogenic vessels): 23.020.40
ICS Code (Hoses): 83.140.40
scope:

This document specifies design, construction, type and production testing, and marking requirements for non-insulated cryogenic flexible hoses used for the transfer of cryogenic fluids within the following range of operating conditions:

- working temperature: from −270 °C to +65 °C;

- nominal size (DN): from 10 to 100.

End fittings for mounting of any couplings are within the scope of this document, but the couplings are subject to other standards.

It is intended that the hose be designed and tested to satisfy the generally accepted rated pressure i.e. at least PR 40. Hoses may be then selected with a PR equal to or greater than the maximum allowable pressure (PS) of the equipment to which it is to be used.

Document History

EN ISO 21012
December 1, 2018
Cryogenic vessels - Hoses
This document specifies design, construction, type and production testing, and marking requirements for non-insulated cryogenic flexible hoses used for the transfer of cryogenic fluids within the...

References

Advertisement