UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

GMW18085

Vinylester SMC - 50% Glass Reinforced, Structural

active, Most Current
Buy Now
Organization: GMW
Publication Date: 1 December 2018
Status: active
Page Count: 5
scope:

Material Description. This specification covers the properties of a low profile vinylester sheet molding compound (SMC), reinforced with 50% glass fibers, half of the fibers are 25 mm long and half are 12.7 mm long. All are randomly oriented.

Symbols. Not applicable.

Applicability. Typical applications are structural and include the following: Midgate and endgate inner reinforcement panels, battery housings for electric vehicles and truck bed or boxes.

Remarks. The material must meet the bondability requirements of GMW15921.

Document History

GMW18085
December 1, 2018
Vinylester SMC - 50% Glass Reinforced, Structural
Material Description. This specification covers the properties of a low profile vinylester sheet molding compound (SMC), reinforced with 50% glass fibers, half of the fibers are 25 mm long and half...

References

Advertisement