DIN 18218
Pressure of fresh concrete on vertical formwork
| Organization: | DIN |
| Publication Date: | 1 January 2010 |
| Status: | active |
| Page Count: | 19 |
| ICS Code (Concrete structures): | 91.080.40 |
scope:
This standard is intended to be used to determine the fresh
concrete pressure on vertical formwork by concrete according to DIN
EN 206-1 and DIN 1045-2, and by self-compacting concrete (SCC)
according to DAfStb-Richtlinie "Selbstverdichtender
The fresh concrete pressure established according to this standard is the most important criterion governing the design of vertical formwork and formwork that deviates from the vertical by up to ± 5°.
Deviations from the specifications of this standard are permitted if a more precise verification is made on the basis of calculation and/or empirical testing.
Document History