UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

ISO 20766-20

Road vehicles — Liquefied petroleum gas (LPG) fuel systems components — Part 20: Filter unit

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 October 2019
Status: active
Page Count: 10
ICS Code (Fuel systems): 43.060.40
scope:

This document specifies general information regarding the filter unit component of liquefied petroleum gas fuel, intended for use on the types of motor vehicles as defined in ISO 3833. It provides general design principles and specifies requirements for instructions and marking. It also specifies test requirements for filter units.

This document is applicable to vehicles (mono-fuel, bi-fuel or dual-fuel applications) using gaseous fuels in accordance with ISO 9162. It is not applicable to the following:

a) fuel containers;

b) stationary gas engines;

c) container mounting hardware;

d) electronic fuel management;

e) refuelling receptacles.

NOTE 1 It is recognized that miscellaneous components not specifically addressed herein can be examined for compliance with the criteria of any applicable part of ISO 20766, including testing to the appropriate functional tests.

NOTE 2 All references to pressure in this document are considered gauge pressures unless otherwise specified.

NOTE 3 This document applies to devices which have a service pressure in the range of 110 kPa (Butane rich at 20 °C) and 840 kPa (Propane at 20 °C), hereinafter referred to in this document. Other service pressures can be accommodated by adjusting the pressure by the appropriate factor (ratio).

Document History

ISO 20766-20
October 1, 2019
Road vehicles — Liquefied petroleum gas (LPG) fuel systems components — Part 20: Filter unit
This document specifies general information regarding the filter unit component of liquefied petroleum gas fuel, intended for use on the types of motor vehicles as defined in ISO 3833. It provides...

References

Advertisement