UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

CEI EN IEC 61788-24

Superconductivity Part 24: Critical current measurement - Retained critical current after double bending at room temperature of Ag-sheathed Bi-2223 superconducting wires

active, Most Current
Buy Now
Organization: CEI
Publication Date: 1 November 2018
Status: active
Page Count: 38
ICS Code (Mechanical testing of metals): 77.040.10
ICS Code (Electricity. Magnetism. Electrical and magnetic measurements): 17.220
ICS Code (Superconductivity and conducting materials): 29.050
scope:

This part of IEC 61788 describes a test method for determining the retained critical current after double blending at room temperature of short and straight Ag- and/or Ag alloy-sheathed Bi-2223 superconducting wires that have the shape of a flat or square tape containing mono or multicores of oxides. The wires can be laminated with copper alloy, stainless steel or Ni alloy tapes.

 The test method is intended for use with superconductors that have a critical current less than 300 A and an n-value larger than 5. The test to determine the retained critical current is carried out without an applied magnetic fied, with the test specimen immersed in a liquid nitrogen open bath.

Document History

CEI EN IEC 61788-24
November 1, 2018
Superconductivity Part 24: Critical current measurement - Retained critical current after double bending at room temperature of Ag-sheathed Bi-2223 superconducting wires
This part of IEC 61788 describes a test method for determining the retained critical current after double blending at room temperature of short and straight Ag- and/or Ag alloy-sheathed Bi-2223...

References

Advertisement