GMNA - GMP.PA66.045R
Nylon 66 – Recycled, 13% Glass Fiber Reinforced, Impact Modified, Heat Stabilized
| Organization: | GMNA |
| Publication Date: | 1 April 2011 |
| Status: | inactive |
| Page Count: | 3 |
scope:
This specification covers the properties of a recycled, 13% glass fiber reinforced, impact modified, heat stabilized, polyamide 66, pellet form injection molding compound.
Material Description. Material under this specification shall have a minimum of 25% recycled content by weight, as defined in GM502M. Post-consumer and/or post-industrial materials apply.
Virgin materials, GMP.PA66.057, may be substituted for this recycled martial provided parts made from virgin material have been approved through the Production Part Approval Process (PPAP).
Cross-Reference of Replaced Specifications. Subparagraphs were no applicable.
Symbol. The material abbreviation according to ISO 11469 is: >pa66-GF13<
Typical Application. Typical application include the following: canister clamp
Remarks: Not applicable.
Document History