UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

DIN ISO 8820-6

Road vehicles - Fuse-links - Part 6: Single-bolt fuse-links (ISO 8820-6:2007)

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 May 2011
Status: active
Page Count: 13
ICS Code (Electrical and electronic equipment): 43.040.10
scope:

This part of ISO 8820 specifies single-bolt fuse-links in road vehicles. It establishes, for this fuse-link type, the rated current, test procedures, performance requirements and dimensions.

This part of ISO 8820 is applicable to fuse-links with a rated voltage of 58 V, a current rating of u 300 A and a breaking capacity of 2 000 A intended for use in road vehicles at a nominal voltage of 12 V, 24 V and/or 42 V.

This part of ISO 8820 is intended to be used in conjunction with ISO 8820-1 and with ISO 8820-2. The numbering of its clauses corresponds to that of ISO 8820-1, whose requirements are applicable, except where modified by requirements particular to this part of ISO 8820.

Document History

DIN ISO 8820-6
May 1, 2011
Road vehicles - Fuse-links - Part 6: Single-bolt fuse-links (ISO 8820-6:2007)
This part of ISO 8820 specifies single-bolt fuse-links in road vehicles. It establishes, for this fuse-link type, the rated current, test procedures, performance requirements and dimensions. This...

References

Advertisement