UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

IEC 60934 REDLINE

Circuit-breakers for equipment (CBE) IEC

active, Most Current
Buy Now
Organization: IEC
Publication Date: 1 January 2019
Status: active
Page Count: 368
ICS Code (Fuses and other overcurrent protection devices): 29.120.50
ICS Code (Switches): 29.120.40
scope:

This document is applicable to mechanical switching devices designed as "circuit-breakers for equipment" (CBE) for household and similar applications. CBEs according to this document are intended to provide protection to circuits within electrical equipment including its components (e.g. motors, transformers, internal wiring). This document covers also CBEs applicable for protection of electrical equipment in case of undervoltage and/or overvoltage. This document also covers CBEs which are suitable for isolation.

NOTE The term "equipment" includes appliances.

CBEs are not applicable for overcurrent protection of wiring installations of buildings.

CBEs according to this document have:

- a rated voltage not exceeding 440 V AC (between phases) and/or DC not exceeding 250 V;

- a rated current not exceeding 125 A;

- a short-circuit capacity (Icn) of at least 6 × In (AC types) and 4 × In (DC types) but not exceeding 3 000 A.

CBEs may have a conditional short-circuit current (Inc) rating in association with a specified short-circuit protective device (SCPD). A guide for coordination of a CBE associated in the same circuit with a SCPD is given in Annex F.

For CBEs having a degree of protection higher than IP20 according to IEC 60529, for use in locations where hazardous environmental conditions prevail (e.g. excessive humidity, heat or cold or deposition of dust) and in hazardous locations (e.g. where explosions are liable to occur), special constructions may be required.

This document contains all the requirements necessary to ensure compliance with the operational characteristics required for these devices by type tests. It also contains the details relative to test requirements and methods of testing necessary to ensure reproducibility of test results

 

 

Document History

IEC 60934 REDLINE
January 1, 2019
Circuit-breakers for equipment (CBE) IEC
This document is applicable to mechanical switching devices designed as "circuit-breakers for equipment" (CBE) for household and similar applications. CBEs according to this document are intended to...

References

Advertisement