UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

IEEE P63195 DRAFT

MEASUREMENT PROCEDURE FOR THE ASSESSMENT OF POWER DENSITY OF HUMAN EXPOSURE TO RADIO FREQUENCY FIELDS FROM WIRELESS DEVICES OPERATING IN CLOSE PROXIMITY TO THE HEAD AND BODY (Frequency range of 6 GHz to 300 GHz)

active, Most Current
Buy Now
Organization: IEEE
Publication Date: 1 January 2018
Status: active
Page Count: 109
scope:

This International Standard specifies protocols and test procedures for the reproducible and conservative measurement of the power density (PD) incident to the head or the body by radio361 frequency (RF) transmitting devices, with a defined uncertainty. The protocols and procedures apply for a significant majority of people including children during the use of hand-held and body-worn wireless communication devices. These devices may feature single or multiple transmitters or antennas, and may be operated with their radiating part(s) at distances up to 200 mm from a human head or body. This International Standard can be employed to evaluate PD compliance of different types of wireless communication devices used in close proximity to the head and body, combined with other RF-transmitting or non-transmitting devices or accessories (e.g. belt-clip), or embedded in garments. The overall applicable frequency range is from 6 GHz to 300 GHz.

The device categories covered include but are not limited to mobile telephones, and radio transmitters in personal computers, desktop, laptop devices, multi-band, multi-antenna devices.

This standard does not apply to transmitting or non-transmitting implanted medical devices.

Document History

IEEE P63195 DRAFT
January 1, 2018
MEASUREMENT PROCEDURE FOR THE ASSESSMENT OF POWER DENSITY OF HUMAN EXPOSURE TO RADIO FREQUENCY FIELDS FROM WIRELESS DEVICES OPERATING IN CLOSE PROXIMITY TO THE HEAD AND BODY (Frequency range of 6 GHz to 300 GHz)
This International Standard specifies protocols and test procedures for the reproducible and conservative measurement of the power density (PD) incident to the head or the body by radio361 frequency...

References

Advertisement