CSA ISO/IEC 29341-24-10
Information technology - UPnP Device Architecture - Part 24-10: Internet gateway device control protocol - Level 2 - Wide area network internet protocol - Connection service
| Organization: | CSA |
| Publication Date: | 1 January 2019 |
| Status: | active |
| Page Count: | 90 |
| ICS Code (Interface and interconnection equipment): | 35.200 |
scope:
This document specifies the characteristics of the UPnP networked service named WANIPConnection, version 2. This service definition is compliant with UPnP Device Architecture 1.0 [1] . It is one component of the Device Control Protocol for the UPnP Internet Gateway Device (see [3]).
This service enables a UPnP control point to:
• configure and control an IP connection between a LAN client on one side of an Internet gateway (see [3]) and a WAN host on the other side;
• manage any physical WAN interface-such as DSL or cable-that supports an IP connection.
This service is a required in a WANConnectionDevice (see [5]) when the device supports an IP connection.
Document History