UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

CSA ISO/IEC 29341-26-11

Information technology - UPnP Device Architecture - Part 26-11: Telephony device control protocol - Level 2 - Media management service

active, Most Current
Buy Now
Organization: CSA
Publication Date: 1 January 2019
Status: active
Page Count: 208
ICS Code (Interface and interconnection equipment): 35.200
scope:

This service definition is compliant with [1]. It defines a service type referred to herein as the MediaManagement service.

The MediaManagement service enables the feature to set-up a media session on a Telephony Client (TC), under the control of a Telephony Control Point (TelCP). This service provides the following functions:

• Set up a media session to send and/or receive media streams between a TC and a TS. To set up a media session, The MediaManagement service provides an interface for a TelCP to negotiate the media capabilities (e.g., codec types, IP address, port number etc.) between a TC and a TS. This ensures a TelCP to select a common set of the media capabilities to be used to send and/or receive media streams between a TS and a TC. After the media session is established, the TC starts sending and/or receiving media streams based on the media chapabilities negotiated between the TC and the TS.

• The mechanism to modify the media capabilities of an existing media session. For instance, if a media session is created for sending and receiving an audio media stream, it is possible to modify the media session for sending and receiving a video media stream.

• The mechanism to terminate a media session.

Document History

CSA ISO/IEC 29341-26-11
January 1, 2019
Information technology - UPnP Device Architecture - Part 26-11: Telephony device control protocol - Level 2 - Media management service
This service definition is compliant with [1]. It defines a service type referred to herein as the MediaManagement service. The MediaManagement service enables the feature to set-up a media session...

References

Advertisement