ISO/IEC 22505
Information technology — Method for the determination of ink cartridge yield for monochrome inkjet printers and multi-function devices that contain inkjet printer components
| Organization: | ISO |
| Publication Date: | 1 December 2019 |
| Status: | active |
| Page Count: | 26 |
| ICS Code (Reproduction equipment): | 37.100.10 |
scope:
The scope of this document is limited to the evaluation of black ink cartridge page yield for inkcontaining cartridges (i.e. integrated ink cartridges and ink cartridges without integrated printheads) for monochrome inkjet print systems. This document can also be applied to the printer component of any multifunctional device that has a digital input printing path, including multi-function devices that contain inkjet printer components. Both liquid and solid ink products can be tested using this document.
This document is only intended for the measurement of ink cartridge page yield when printing on plain paper. No other claims can be made from this testing regarding quality, reliability, etc.
This document can be used to measure the yield of any cartridge that is used in a significant amount during the printing of the test page defined in ISO/IEC 19752.
This document is not for use with printers whose minimum printable size is equal to or greater than A3 or for printers designed or configured to print photos (for example, maximum printable size less than A4 or a printer configuration intended for photo only printing). In addition, this document only applies to drop on demand printing systems.
NOTE Integrated ink cartridge is a cartridge that includes at least: an ink containment part, an ink deposition mechanism and an ink transport part (see ISO/IEC 29142-1).
Document History