CSA ISO/IEC 29341-26-14
Information technology - UPnP Device Architecture - Part 26-14: Telephony device control protocol - Level 2 - Address book service
active, Most Current
Buy Now
| Organization: | CSA |
| Publication Date: | 1 January 2019 |
| Status: | active |
| Page Count: | 55 |
| ICS Code (Interface and interconnection equipment): | 35.200 |
scope:
This service definition is compliant [1]. It defines a service type referred to herein as AddressBook.
This service provides the following functionalities:
- Managing the network address book: accessing the network address book, adding new contact information in the network address book, synchronizing the local address book of Telephony Server with the network address book etc.
- Contact Share: sharing the local/network address book's contact information with other contacts of the user.
- Personal Contact Card: enabling mangement of his/her own contact information and sharing his own information with his/her contacts.
Contact Invitation; allow handling of the Contact Invitation from the remote party. This service does not provide the following functionalities:
- Interaction between Telephony Server and the network address book
Document History
CSA ISO/IEC 29341-26-14
January 1, 2019
Information technology - UPnP Device Architecture - Part 26-14: Telephony device control protocol - Level 2 - Address book service
This service definition is compliant [1]. It defines a service type referred to herein as AddressBook.
This service provides the following functionalities:
Managing the network address book:...