UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

CSA ISO/IEC 29341-26-16

Information technology - UPnP Device Architecture - Part 26-16: Telephony device control protocol - Level 2 - Presence service

active, Most Current
Buy Now
Organization: CSA
Publication Date: 1 January 2019
Status: active
Page Count: 57
ICS Code (Interface and interconnection equipment): 35.200
scope:

This service definition is compliant with the [1]. It defines a service type referred to herein as Presence service.

The Presence service is a UPnP service that allows control points, or better known as Telephony Control Points (TelCP), to manage presence information through a Telephony Server (TS) device or a Telephony Client (TC) device (in the role of UPnP server device for Presence service). This service provides control points with the following functionality:

  • Presence of contacts, access the presence information of contacts, as provided by the UPnP Telephony Server device. Contacts referenced by the Presence service may be managed via PhoneManagement service and the Phone Data Model
  • Managing presence information, update the presence status stored in the TS;

This service does not provide the following functionality:

  • To update the presence status of the local UPnP network, from the UPnP server device to remote presence servers (i.e. outside the local UPnP network)
  • To retrieve the presence information of contacts from remote presence servers (i.e. outside the local UPnP network)

When the features provided by the Presence service are associated to the PhoneManagement features, then an integrated management of the address book and the presence of contacts in the address book can be delivered

Document History

CSA ISO/IEC 29341-26-16
January 1, 2019
Information technology - UPnP Device Architecture - Part 26-16: Telephony device control protocol - Level 2 - Presence service
This service definition is compliant with the [1]. It defines a service type referred to herein as Presence service. The Presence service is a UPnP service that allows control points, or better...

References

Advertisement