DIN ISO 16063-44
Methods for the calibration of vibration and shock transducers - Part 44: Calibration of field vibration calibrators (ISO 16063-44:2018)
| Organization: | DIN |
| Publication Date: | 1 February 2019 |
| Status: | active |
| Page Count: | 16 |
| ICS Code (Vibrations, shock and vibration measurements): | 17.160 |
scope:
This document specifies the instrumentation and procedure to be used for performing calibration of field vibration calibrators (FVCs).
It is not applicable to FVCs used for the calibration of transducers. These are covered by ISO 16063-21.
Procedures and requirements of in situ calibration by FVC are beyond the scope of this document.
Annex B provides more information on the application of FVC.
Document History