DIN EN 4641-202
Aerospace series - Cables, optical, 125 µm diameter cladding - Part 202: Semi-loose, ruggedized simplex construction 9/125 µm SM fibre nominal 2,74 mm outside diameter - Product standard; German and English version EN 4641-202:2018
active, Most Current
| Organization: | DIN |
| Publication Date: | 1 March 2019 |
| Status: | active |
| Page Count: | 30 |
| ICS Code (On-board equipment and instruments): | 49.090 |
scope:
This European product Standard specifies the general characteristics, conditions for qualification, acceptance and quality assurance for a fibre optic cable with a 9/125 μm. Single mode fibre core, 2,74 mm outside cable diameter and of semi-loose construction. The basic construction is the cable defined in EN 4641-201 with added sheaths for ruggedized usages.
Document History
DIN EN 4641-202
March 1, 2019
Aerospace series - Cables, optical, 125 µm diameter cladding - Part 202: Semi-loose, ruggedized simplex construction 9/125 µm SM fibre nominal 2,74 mm outside diameter - Product standard; German and English version EN 4641-202:2018
This European product Standard specifies the general characteristics, conditions for qualification, acceptance and quality assurance for a fibre optic cable with a 9/125 μm. Single mode fibre core,...
July 1, 2018
Aerospace series - Cables, optical, 125 µm diameter cladding - Part 202: Semi-loose structure 9/125 µm SM fibre nominal 2,74 mm outside diameter - Product standard; German and English version FprEN 4641-202:2018
A description is not available for this item.