UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

CEI EN IEC 61788-23

Superconductivity Part 23: Residual resistance ratio measurement - Residual resistance ratio of Nb superconductors

active, Most Current
Buy Now
Organization: CEI
Publication Date: 1 January 2019
Status: active
Page Count: 38
ICS Code (Electricity. Magnetism. Electrical and magnetic measurements): 17.220
ICS Code (Superconductivity and conducting materials): 29.050
scope:

This part of IEC 61788 addresses a test method for the determination of the residual resistance ratio (RRR), rRRR , of cavity-grade niobium. This method is intended for high-purity niobium grades with 15 < rRRR < 600. The test method should be valid for specimens with rectangular or round cross-section, cross-sectional area greater than 1 mm2 but less than 20 mm2, and a length not less than 10 nor more than 25 times the width or diameter.

Document History

June 1, 2022
Superconductivity Part 23: Residual resistance ratio measurement - Residual resistance ratio of cavity-grade Nb superconductors
This part of IEC 61788 addresses a test method for the determination of the residual resistance ratio (RRR), rRRR, of cavity-grade niobium. This method is intended for high-purity niobium grades with...
CEI EN IEC 61788-23
January 1, 2019
Superconductivity Part 23: Residual resistance ratio measurement - Residual resistance ratio of Nb superconductors
This part of IEC 61788 addresses a test method for the determination of the residual resistance ratio (RRR), rRRR , of cavity-grade niobium. This method is intended for high-purity niobium grades...

References

Advertisement