UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

CEI EN 61300-3-25

Fibre optic interconnecting devices and passive components - Basic test and measurement procedures Part 3-25: Examinations and measurements - Concentricity of the nonangled ferrules and non-angled ferrules with fibre installed

active, Most Current
Buy Now
Organization: CEI
Publication Date: 1 July 2017
Status: active
Page Count: 18
ICS Code (Fibre optic interconnecting devices): 33.180.20
scope:

This part of IEC 61300 describes the procedure to determine the concentricity of the axis of the bore in a non-angled ferrule with the axis of the ferrule, and in the case of non-angled ferrules with fibre installed, to determine the concentricity of the axis of the fibre core with the axis of the ferrule.

Document History

CEI EN 61300-3-25
July 1, 2017
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures Part 3-25: Examinations and measurements - Concentricity of the nonangled ferrules and non-angled ferrules with fibre installed
This part of IEC 61300 describes the procedure to determine the concentricity of the axis of the bore in a non-angled ferrule with the axis of the ferrule, and in the case of non-angled ferrules with...
July 1, 2014
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures Part 3-25: Examinations and measurements - Concentricity of the non-angled ferrules and non-angled ferrules with fibre installed
This part of IEC 61300 describes the procedure to determine the concentricity of the axis of the bore in a non-angled ferrule with the axis of the ferrule, or in the case of non-angled ferrules with...
December 1, 1997
Fibre optic interconnecting devices and passive components Basic test and measuremnt procedures - Part 3-25: Examinations and measurements Concentircity of the ferrules and ferrules with fibre installed
Le Norme Europee della serie EN 61300 ricavate, senza alcuna modifica, dalla corrispondente serie di Norme della IEC, contengono informazioni di carattere generale, nonchè procedure per prove...

References

Advertisement