CEI EN 62822-2
Electric welding equipment - Assessment of restrictions related to human exposure to electromagnetic fields (0 Hz to 300 GHz) Part 2: Arc welding equipment
| Organization: | CEI |
| Publication Date: | 1 April 2017 |
| Status: | active |
| Page Count: | 48 |
| ICS Code (Welding equipment): | 25.160.30 |
| ICS Code (Welding, brazing and soldering): | 25.160 |
scope:
This part of IEC 62822 applies to equipment for arc welding and allied processes designed for occupational use by professionals and for use by laymen.
NOTE 1 Typical allied processes are electric arc cutting and arc spraying.
This standard specifies procedures for the assessment of human exposure to magnetic fields produced by arc welding. It covers non-thermal biological effects in the frequency range from 0 Hz to 10 MHz and defines standardized test scenarios.
NOTE 2 The general term "field" is used throughout this document for "magnetic field".
NOTE 3 For the assessment of exposure to electric fields and thermal effects, the methods specified in the Generic Standard IEC 62311 apply.
This standard does not define methods for workplace assessment regarding the risks arising from electromagnetic fields (EMF). However, the EMF data that results from the application of this standard can be used to assist in workplace assessment.
Other standards may apply to products covered by this standard. In particular this standard cannot be used to demonstrate electromagnetic compatibility with other equipment. It does not specify any product safety requirements other than those specifically related to human exposure to electromagnetic fields.
Document History