UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

CEI EN 60384-3

Fixed capacitors for use in electronic equipment Part 3: Sectional specification - Surface mount fixed tantalum electrolytic capacitors with solid (MnO2) electrolyte

active, Most Current
Buy Now
Organization: CEI
Publication Date: 1 March 2017
Status: active
Page Count: 40
ICS Code (Paper and plastics capacitors): 31.060.30
scope:

This part of IEC 60384 applies to fixed tantalum electrolytic surface mount capacitors with solid (MnO2) electrolyte primarily intended for d.c. applications for use in electronic equipment.

These capacitors are primarily intended for use in electronic equipment to be mounted directly on substrates for hybrid circuits or to printed boards.

Capacitors for special-purpose applications may need additional requirements.

The following two styles are considered:

- Style 1: Capacitors protected with external materials;

- Style 2: Capacitors unprotected with external materials.

Object

The object of this standard is to prescribe preferred ratings and characteristics and to select from IEC 60384-1:2016 the appropriate quality assessment procedures, tests and measuring methods and to give general performance requirements for this type of capacitor. Test severities and requirements prescribed in detail specifications referring to this sectional specification should be of equal or higher performance level, because lower performance levels are not permitted.

 

Document History

CEI EN 60384-3
March 1, 2017
Fixed capacitors for use in electronic equipment Part 3: Sectional specification - Surface mount fixed tantalum electrolytic capacitors with solid (MnO2) electrolyte
This part of IEC 60384 applies to fixed tantalum electrolytic surface mount capacitors with solid (MnO2) electrolyte primarily intended for d.c. applications for use in electronic equipment. These...
May 1, 2007
Condensatori fissi per uso in apparecchiature elettroniche - Parte 3: Specifica Settoriale: Condensatori elettrolitici fissi al tantalio a montaggio superficiale con elettrolita solido in diossido di manganese
La presente Norma fa parte della serie IEC/CLC 60384 e si applica ai condensatori elettrolitici fissi al tantalio con elettrolita solido al diossido di manganese a montaggio superficiale. Questo tipo...

References

Advertisement