UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

CEI EN 61003-1

Industrial-process control systems - Instruments with analogue inputs and two- or multi-position outputs Part 1: Methods for evaluating performance

active, Most Current
Buy Now
Organization: CEI
Publication Date: 1 March 2017
Status: active
Page Count: 34
ICS Code (IT applications in industry): 35.240.50
ICS Code (Industrial process measurement and control): 25.040.40
scope:

This part of IEC 61003 is applicable to pneumatic and electric industrial-process instruments or control device using measured values that are continuous signals either a mechanical (position, force, etc.) or a standard electric signal.

These instruments or process control systems modules may be used as controllers or as switches for alarm and other similar purposes.

Electronic product safety issues may impact only a few products covered by this document. Consequently this document does not address such safety issues.

This standard is intended to specify uniform terminologies and testing methods for performance evaluation of industrial-process instruments or process control systems modules with analogue measured values and two- or multi-position outputs.

Considerations other than the performances are listed in Clause 10.

Document History

CEI EN 61003-1
March 1, 2017
Industrial-process control systems - Instruments with analogue inputs and two- or multi-position outputs Part 1: Methods for evaluating performance
This part of IEC 61003 is applicable to pneumatic and electric industrial-process instruments or control device using measured values that are continuous signals either a mechanical (position, force,...
December 1, 2005
Industrial-process control systems - Instruments with analogue inputs and two - or multi-state outputs - Part 1: Methods of evaluating performance
La presente Norma (Parte 1 della IEC 61003) specifica i metodi di valutazione delle prestazioni della strumentazione pneumatica ed elettrica, con ingressi analogici e uscite a due o più stati,...
February 1, 1998
Sistemi di controllo dei processi industriali. Strumenti con ingressi analogici e uscite a due o più stati - Parte 1: Metodi di valutazione delle prestazioni
La Norma si applica agli strumenti pneumatici ed elettrici utilizzati nella regolazione dei processi industriali, che operano con valori misurati che sono segnali continui, conformi alle norme...
October 1, 1993
Sistemi di controllo dei processi industriali. Strumenti con ingressi analogici e uscite a due o più stati. - Parte 1: Metodi di valutazione delle prestazioni
Versione italiana della Norma Europea CENELEC EN 61003-1, identica alla Pubblicazione IEC 1003-1 (1991), con il testo originale inglese a fronte del testo italiano, la Norma si applica agli strumenti...

References

Advertisement