CEI EN IEC 60404-16
Magnetic materials Part 16: Methods of measurement of the magnetic properties of Fe-based amorphous strip by means of a single sheet tester
| Organization: | CEI |
| Publication Date: | 1 February 2019 |
| Status: | active |
| Page Count: | 38 |
| ICS Code (Magnetic materials): | 29.030 |
| ICS Code (Measurement of electrical and magnetic quantities): | 17.220.20 |
scope:
This part of IEC 60404 is applicable to Fe-based amorphous strips specified in IEC 60404-8-11 for the measurement of AC magnetic properties at frequencies up to 400 Hz.
The object of this part is to define the general principles and technical details of the measurement of the magnetic properties of Fe-based amorphous strips by means of a single sheet tester.
The single sheet tester is applicable to test specimens obtained from Fe-based amorphous strips of any quality. The AC magnetic characteristics are determined for a sinusoidal induced voltage, for specified peak values of magnetic polarization and for a specified frequency.
The measurements are made at an ambient temperature of (23 ± 5) °C on test specimens which have first been demagnetized.
NOTE 1 The single sheet tester specified in this document is appropriate for other materials which have magnetic properties and physical characteristics similar to those of Fe-based amorphous strip, such as nano-crystalline soft magnetic strip. The single sheet tester for electrical steel sheets is specified in IEC 60404-3.
NOTE 2 Throughout this document the term "magnetic polarization" is used as described in IEC 60050-121. In some standards of the IEC 60404 series, the term "magnetic flux density" is used.
Document History