UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

IEEE C63.25.1

American National Standard Validation Methods for Radiated Emission Test Sites, 1 GHz to 18 GHz

active, Most Current
Buy Now
Organization: IEEE
Publication Date: 17 December 2018
Status: active
Page Count: 45
scope:

Scope and purpose

The purpose of this standard is to describe validation methods of test sites used for radiated emissions measurements in the 1 GHz to 18 GHz frequency range as required by ASC C63® standards. The site validation requirements described in this document are applicable to fully anechoic rooms (FAR) and openarea test sites (OATS) as well as semi-anechoic chambers (SAC) that are configured with absorber on the ground plane.

NOTE-Site validation methods for frequencies above 18 GHz are outside the scope of this standard. Concerning site validation for 18 GHz to 40 GHz, the following text from 5.5.1 of ANSI C63.4-2014 [B4]2 gives an example provision from other ASC C63® standards:

"There are no test site validation requirements applicable to the frequency range of 18 GHz to 40 GHz. A test site that satisfies the requirements stated in this subclause from 1 GHz to 18 GHz is deemed to be suitable for use over the frequency range of 18 GHz to 40 GHz."

2 Numbers in square brackets correspond to numbers in the bibliography in Annex C.

 

 

 

Document History

IEEE C63.25.1
December 17, 2018
American National Standard Validation Methods for Radiated Emission Test Sites, 1 GHz to 18 GHz
Scope and purpose The purpose of this standard is to describe validation methods of test sites used for radiated emissions measurements in the 1 GHz to 18 GHz frequency range as required by ASC C63®...

References

Advertisement