UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

CSA ISO/IEC 24730-5

Information technology - Real-time locating systems (RTLS) - Part 5: Chirp spread spectrum (CSS) at 2,4 GHz air interface

active, Most Current
Buy Now
Organization: CSA
Publication Date: 1 January 2014
Status: active
Page Count: 92
ICS Code (Information coding): 35.040
scope:

ISO/IEC 24730 defines air interface protocols and an application programming interface (API) for real-time locating systems (RTLS). This part of ISO/IEC 24730 defines an air interface protocol which utilizes chirp spread spectrum (CSS) at frequencies from 2,4 GHz to 2,483 GHz. This protocol supports bidirectional communication and two-way ranging between the readers and tags of an RTLS. The mandatory default mode ensures interoperability between tags and infrastructure from various manufacturers, while the availability of several options offers flexibility to the developer of the infrastructure to adapt the behaviour of the overall system to the specific needs of his application.

Document History

CSA ISO/IEC 24730-5
January 1, 2014
Information technology - Real-time locating systems (RTLS) - Part 5: Chirp spread spectrum (CSS) at 2,4 GHz air interface
ISO/IEC 24730 defines air interface protocols and an application programming interface (API) for real-time locating systems (RTLS). This part of ISO/IEC 24730 defines an air interface protocol which...
January 1, 2014
Information technology - Real-time locating systems (RTLS) - Part 5: Chirp spread spectrum (CSS) at 2,4 GHz air interface
ISO/IEC 24730 defines air interface protocols and an application programming interface (API) for real-time locating systems (RTLS). This part of ISO/IEC 24730 defines an air interface protocol which...

References

Advertisement