UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

ISO 10460

Gas cylinders - Welded aluminium-alloy, carbon and stainless steel gas cylinders - Periodic inspection and testing

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 September 2018
Status: active
Page Count: 30
ICS Code (Gas cylinders): 23.020.35
scope:

This document specifies the requirements for the periodic inspection and testing of welded aluminiumalloy, carbon and stainless steel gas cylinders of water capacity from 0,5 l to 150 l intended for compressed and liquefied gas service under pressure and to verify the integrity of such gas cylinders for further service.

It also applies, as far as is practical, to cylinders of less than 0,5 l water capacity and greater than 150 l up to 450 l.

This document does not apply to the periodic inspection and testing of acetylene cylinders or composite (fully wrapped or hoop-wrapped) cylinders.

It is primarily intended for use with cylinders containing industrial gases other than liquefied petroleum gas (LPG). This document may also be applicable to LPG. Requirements for LPG applications are also provided in ISO 10464.

Document History

ISO 10460
September 1, 2018
Gas cylinders - Welded aluminium-alloy, carbon and stainless steel gas cylinders - Periodic inspection and testing
This document specifies the requirements for the periodic inspection and testing of welded aluminiumalloy, carbon and stainless steel gas cylinders of water capacity from 0,5 l to 150 l intended for...
September 1, 2018
Gas cylinders - Welded aluminiumalloy, carbon and stainless steel gas cylinders - Periodic inspection and testing
This document specifies the requirements for the periodic inspection and testing of welded aluminiumalloy, carbon and stainless steel gas cylinders of water capacity from 0,5 l to 150 l intended for...
February 15, 2005
Gas cylinders Welded carbon-steel gas cylinders Periodic inspection and testing
A description is not available for this item.
January 1, 1993
Gas cylinders Welded carbon-steel gas cylinders Periodic inspection and testing
A description is not available for this item.

References

Advertisement