UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

CEN - EN 2923

Aerospace series - Nuts, hexagon, plain, reduced height, reduced across flats, in heat resisting steel, silver plated - Classification: 600 MPa (at ambient temperature) / 425 °C

active, Most Current
Organization: CEN
Publication Date: 1 April 2019
Status: active
Page Count: 10
ICS Code (Nuts): 49.030.30
scope:

This European standard specifies the characteristics of hexagon plain nuts, reduced height, reduced across flats, in heat resisting steel, silver plated, for aerospace applications.

Classification: 600 MPa1)/425 °C2).

1) Corresponds to the minimum tensile stress which the nut is able to withstand at ambient temperature without breaking or cracking when tested with a bolt of a higher strength class.

2) Maximum temperature that the nut is able to withstand, without permanent alteration to its original characteristics, after ambient temperature has been restored. The maximum temperature is conditioned by the material.

Document History

EN 2923
April 1, 2019
Aerospace series - Nuts, hexagon, plain, reduced height, reduced across flats, in heat resisting steel, silver plated - Classification: 600 MPa (at ambient temperature) / 425 °C
This European standard specifies the characteristics of hexagon plain nuts, reduced height, reduced across flats, in heat resisting steel, silver plated, for aerospace applications. Classification:...

References

Advertisement