CEN - EN ISO 1833-20
Textiles - Quantitative chemical analysis - Part 20: Mixtures of elastane with certain other fibres (method using dimethylacetamide)
| Organization: | CEN |
| Publication Date: | 1 March 2019 |
| Status: | active |
| Page Count: | 10 |
| ICS Code (Textile fibres in general): | 59.060.01 |
scope:
This document specifies a method using dimethylacetamide to determine the mass percentage of elastane, after removal of non-fibrous matter, in textiles made of mixtures of:
- certain elastane fibres
with
- cotton, viscose, cupro, modal, lyocell, polyamide, polyester or wool fibres.
This method is not applicable when acrylic fibres are present.
It is also possible to analyse mixtures containing certain elastane fibres by using the test methods described in ISO 1833‑12 or ISO 1833‑21.
Document History