ASTM International - ASTM D4614-11
Standard Specification for Ethyl Acetate (All Grades)
| Organization: | ASTM International |
| Publication Date: | 1 November 2011 |
| Status: | inactive |
| Page Count: | 2 |
| ICS Code (Other organic chemicals): | 71.080.99 |
scope:
1.1 This specification covers the various grades of ethyl acetate suitable for use as solvents in paint and related coatings.
1.2 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.
1.3 The following applies to all specified limits in this standard; for purposes of determining conformance with this standard, and observed value or a calculated value shall be rounded off "to the nearest unit in the last right-hand digit used in expressing the specification limit, in accordance with the rounding-off method of Practice E29.
1.4 For specific hazard information and guidance, see the supplier's Material Safety Data Sheet for material listed in this specification.
abstract:
This specification covers the various grades of ethyl acetate suitable for use as solvents in paint and related coatings. These grades shall be subjected to the following tests: purity test,... View More
Document History