IEEE P62704-5/CD DRAFT
COMPUTATIONAL PROCEDURE FOR THE ASSESSMENT OF POWER DENSITY OF HUMAN EXPOSURE TO RADIO FREQUENCY FIELDS FROM WIRELESS DEVICES OPERATING IN CLOSE PROXIMITY TO THE HEAD AND BODY (Frequency range of 6 GHz to 300 GHz)
| Organization: | IEEE |
| Publication Date: | 1 January 2018 |
| Status: | active |
| Page Count: | 51 |
scope:
This International Standard specifies computational procedures using Finite-Difference Time-Domain (FDTD) and Finite Element Methods (FEM) to assess the peak and spatial-averaged power density relevant to human exposure from devices operating between 6 GHz and 300 GHz. It applies to devices with radiating structures at distances up to and including 200 mm. This includes but is not limited to mobile phones, tablets, and wearables. This international standard provides the methods to numerically assess a conservative estimate of human head or body exposure power density during use of wireless communications devices.
Document History