ISO 3015
Petroleum and related products from natural or synthetic sources — Determination of cloud point
| Organization: | ISO |
| Publication Date: | 1 April 2019 |
| Status: | active |
| Page Count: | 14 |
| ICS Code (Petroleum products in general): | 75.080 |
scope:
This document specifies a method for the determination of the cloud point of petroleum products which are transparent in layers 40 mm in thickness and have a cloud point below 49 °C, amongst which are diesel fuels with up to 30 % (V/V) of fatty acid methyl ester (FAME)[2], paraffinic diesel fuels with up to 7 % (V/V) FAME[3], 100 % FAME[5] and lubricants.
NOTE For the purposes of this document, the term "% (V/V)" is used to represent the volume fraction (φ) of a material.
[2] EN 16709, Automotive fuels - High FAME diesel fuel (B20 and B30) - Requirements and test methods
[3] EN 15940, Automotive fuels - Paraffinic diesel fuel from synthesis or hydrotreatment - Requirements and test methods
[5] ASTM Research Report RR: D02 -1849, Supporting data for ASTM D2500, Test Method for Cloud Point of Petroleum Products and Liquid Fuels, 2016, ASTM International, P.O. Box C700, West Conshohocken, PA, 19428-2959, USA
Document History