BSI - 19/30394590 DC
Draft BS IEC 60502-1 Power cables with extruded insulation and their accessories for rated voltages from 1 kV (Um = 1,2 kV) up to 30 kV (Um = 36 kV) Part 1: Cables for rated voltages of 1 kV (Um = 1,2 kV) and 3 kV (Um = 3 ,6 kV)
pending, Most Current
| Organization: | BSI |
| Publication Date: | 3 May 2019 |
| Status: | pending |
| Page Count: | 54 |
| ICS Code (Cables): | 29.060.20 |
Document History
19/30394590 DC
May 3, 2019
Draft BS IEC 60502-1 Power cables with extruded insulation and their accessories for rated voltages from 1 kV (Um = 1,2 kV) up to 30 kV (Um = 36 kV) Part 1: Cables for rated voltages of 1 kV (Um = 1,2 kV) and 3 kV (Um = 3 ,6 kV)
A description is not available for this item.