UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

CENELEC - EN IEC 61076-3-124

Connectors for electrical and electronic equipment - Product requirements - Part 3-124: Rectangular connectors - Detail specification for 10-way, shielded, free and fixed connectors for I/O and data transmission with frequencies up to 500 MHz

active, Most Current
Organization: CENELEC
Publication Date: 1 May 2019
Status: active
Page Count: 50
ICS Code (Plug-and-socket devices. Connectors): 31.220.10
scope:

This part of IEC 61076 covers 10-way, shielded, free and fixed rectangular connectors for data transmission with frequencies up to 500 MHz and specifies the common dimensions, mechanical, electrical and transmission characteristics and environmental requirements as well as test specifications respectively.

Connectors covered in this document are provided in three codings that differ only for the position of the polarization key and keyway, in view of their differently intended use:

• Connectors Type A and C are intended for 10/100 Mbit/s as well as for 1/ 2,5 / 5 /10 Gbit/s Ethernet communication.

• Connectors Type B are intended for all other non-Ethernet applications such as signalling, serial or other industrial bus communication systems.

A-coding: The 45° cut corner used as polarization key and keyway system is located on the lower left corner of the male fixed connector (viewed from mating face) (Figures 5a, 5b).

B-coding: The 45° cut corner is located on the upper left corner of the male fixed connector (Figures 5c, 5d).

C-coding: There are two 45° corners located at the upper left and lower left corner (Figures 5e, 5f).

In this document, the three codings, A, B, and C are designated as "Type A", "Type B" and "Type C".

Document History

EN IEC 61076-3-124
May 1, 2019
Connectors for electrical and electronic equipment - Product requirements - Part 3-124: Rectangular connectors - Detail specification for 10-way, shielded, free and fixed connectors for I/O and data transmission with frequencies up to 500 MHz
This part of IEC 61076 covers 10-way, shielded, free and fixed rectangular connectors for data transmission with frequencies up to 500 MHz and specifies the common dimensions, mechanical, electrical...

References

Advertisement