UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

ASTM International - ASTM D6339-11(2019)

Standard Classification System for and Basis for Specifications for Syndiotactic Polystyrene Molding and Extrusion (SPS)

active
Buy Now
Organization: ASTM International
Publication Date: 1 April 2019
Status: active
Page Count: 6
ICS Code (Raw materials for rubber and plastics in general): 83.040.01
scope:

1.1 This classification system covers syndiotactic polystyrene materials including homopolymer, copolymers, blends, and impact modified, suitable for molding and extrusion. Recycled product will be addressed in a separate standard.

1.2 This classification system and subsequent line callout (specification) are intended to provide a means of calling out plastic materials used in fabrication of end use items or parts. It is not intended for the selection of matierials. Material selection can be made by those having expertise in the plastics field only after careful consideration of the design and the performance required of the part, the environment to which it will be exposed, the fabrication process to be employed, the inherent properties of the material other than those covered by this classification system, and the economics.

1.3 The properties included in this classification system are those required to identify the compositions covered. Other requirements necessary to identify particular characteristics important to specialized applications are to be called out using the suffixes given in Section 5.

Note 1: There is no known ISO equivalent to this standard.

1.4 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.

abstract:

This specification covers syndiotactic polystyrene materials including homopolymer, copolymers, blends, and impact modified, suitable for molding and extrusion. The materials are classified as... View More

Document History

ASTM D6339-11(2019)
April 1, 2019
Standard Classification System for and Basis for Specifications for Syndiotactic Polystyrene Molding and Extrusion (SPS)
1.1 This classification system covers syndiotactic polystyrene materials including homopolymer, copolymers, blends, and impact modified, suitable for molding and extrusion. Recycled product will be...
February 1, 2011
Standard Classification System for and Basis for Specifications for Syndiotactic Polystyrene Molding and Extrusion (SPS)
1.1 This classification system covers syndiotactic polystyrene materials including homopolymer, copolymers, blends, and impact modified, suitable for molding and extrusion. Recycled product will be...
March 1, 2005
Standard Specification for Syndiotactic Polystyrene Molding and Extrusion (SPS)
1.1 This specification covers syndiotactic polystyrene materials including homopolymer, copolymers, blends, and impact modified, suitable for molding and extrusion. Recycled product will be addressed...
February 1, 2004
Standard Specification for Syndiotactic Polystyrene Molding and Extrusion (SPS)
1.1 This specification covers syndiotactic polystyrene materials including homopolymer, copolymers and impact modified, suitable for molding and extrusion. Recycled product will be addressed in a...
December 10, 1998
Standard Specification for Syndiotactic Polystyrene Molding and Extrusion (SPS)
1.1 This specification covers syndiotactic polystyrene materials including homopolymer, copolymers and impact modified, suitable for molding and extrusion. Recycled product will be addressed in a...
Advertisement