DSF/FPRCEN/TS 17380
Intelligent transport systems – Urban-ITS – 'Controlled Zone' management for UVARs using C-ITS
| Organization: | DS |
| Status: | active |
| Page Count: | 27 |
scope:
This document will provide information and specifications enabling management of road traffic in controlled zones applying geofencing. Specifically, this document provides - a "Controlled Zone Road Traffic Management Data Dictionary" (CZRTMDD) for management of controlled zones providing a toolkit that regulators can use e.g. to - inform a CZ user, e.g. a vehicle, in advance of entry to a controlled zone about - access conditions, e.g. vehicle categories, power trains, etc., and - the time windows indicating when these access conditions are applicable. - inform a vehicle at the point of entry to a controlled zone about currently applicable access conditions; - and illustrations and guidelines on how to use this toolkit. The toolkit is designed in compliance with the general ITS station and communications architecture specified in ISO 21217], and optionally applicable C-ITS protocols and procedures, e.g. ISO 22418:2018, CEN/EN 18750:2018, and EN 17419.
Document History