NEMA ICS 8
Application Guide for Industrial Control and Systems Crane and Hoist Controllers
| Organization: | NEMA |
| Publication Date: | 1 January 2019 |
| Status: | active |
| Page Count: | 103 |
scope:
This guide was developed from the experience of the member companies working with their customers and users. It provides information that will be useful to architects, electrical engineers, electrical contractors, maintenance engineers, and others who are responsible for the installation of this equipment.
It is not intended to replace the manufacturer's instructions and does not purport to cover all possible circumstances arising from the application, handling, storage, and installation of this equipment. Any problems or questions should be discussed with the manufacturer.
The Standards referenced in this section apply to controllers for crane service as applied to DC, wound-rotor AC, and inverter duty motors, rated 600 volts or less. The types of cranes to which these Standards are applicable are defined in the following American National Standards Institute publications:
ANSI/ASME B30.1-2004
ANSI/ASME B30.10-2005
ANSI/ASME B30.12-2006
ANSI/ASME B30.13-2003
ANSI/ASME B30.17-2006
ANSI/ASME B30.18-1998
ANSI/ASME B30.20-2006
ANSI/ASME B30.21-1999
ANSI/ASME B30.22-2005
ANSI/ASME B30.25-2007
ANSI/ASME B30.4-2003
ANSI/ASME B30.6-2003
ANSI/ASME B30.7-2006
ASME B30.11-2004
ASME B30.14-2004
ASME B30.16-2007
ASME B30.18-2004
ASME B30.19-2005
ASME B30.2-2005
ASME B30.21-2005
ASME B30.23-2005
ASME B30.24-2008
ASME B30.27-2009
ASME B30.3-2004
ASME B30.5-2007
ASME B30.8-2004
ASME B30.9-2006
ASME B30.26-2004
Document History