API MPMS 11.2.4
Manual of Petroleum Measurement Standards Chapter 11.2.4 Temperature Correction for the Volume of NGL and LPG Tables 23E, 24E, 53E, 54E, 59E, and 60E
| Organization: | API |
| Publication Date: | 1 June 2019 |
| Status: | active |
| Page Count: | 155 |
scope:
The actual standard represented by this report consists of the explicit implementation procedures. Sample tables, flow charts, and specific examples created from a computerized version of these implementation procedures are presented within. The examples are to provide guides and check points to those who wish to implement a computerized procedure to represent the Standard, however these are not a part of the actual Standard.
This standard covers a 60 °F relative density range of 0.3500 to 0.6880 which nominally equates to a density at 15 °C of 351.7 kg/m3 to 687.8 kg/m3 and a density at 20 °C of 331.7 kg/m3 to 683.6 kg/m3. The temperature range of this standard is -50.8 °F to 199.4 °F (-46 °C to 93 °C). At all conditions, the pressure is assumed to be at saturation conditions (also known as bubble point or saturation vapor pressure).
Document History