IEEE C37.20.9
Metal-Enclosed Switchgear Rated 1 kV to 52 kV Incorporating Gas Insulating Systems
| Organization: | IEEE |
| Publication Date: | 21 March 2019 |
| Status: | active |
| Page Count: | 120 |
scope:
This standard covers the design, testing, and installation of metal-enclosed switchgear that incorporates gas (typically SF6) at higher than ambient pressure as an insulation medium for alternating-current applications rated above 1 kV to 52 kV. The contents of the switchgear may include but are not limited to circuit breakers, switches, bushings, buses, instrument transformers, cable terminations, instrumentation, metering and controls, and protective relays. In a vertical section of the switchgear, some or all of the medium-voltage compartment(s) shall be composed of a gas pressure system for the primary insulating medium. This standard covers both indoor and outdoor installations.
This standard covers switchgear using sealed pressure systems or closed pressure systems. Switchgear employing controlled pressure systems is not covered by this standard.
This standard also does not cover switchgear that is covered under IEEE Std C37.20.2™3, IEEE Std C37.20.3™, or IEEE Std C37.74™-2014 [B38]4 that uses individual components that are gas-insulated such as switches, circuit breakers, and other equipment, nor does it fully cover those components that are covered by their individual component standards.
4The numbers in brackets correspond to those of the bibliography in Annex K.
3Information on references can be found in Clause 2.
Document History