CEN - EN ISO 25178-73
Geometrical product specifications (GPS) - Surface texture: Areal - Part 73: Terms and definitions for surface defects on material measures
| Organization: | CEN |
| Publication Date: | 1 June 2019 |
| Status: | active |
| Page Count: | 18 |
| ICS Code (Metrology and measurement. Physical phenomena (Vocabularies)): | 01.040.17 |
| ICS Code (Geometrical Product Specification (GPS)): | 17.040.40 |
scope:
This document defines classes of geometrical defects that might be present on the surfaces of material measures and calibration specimens conforming to ISO 5436‑1 and ISO 25178‑70, and defines terms for ways of responding to these defects.
This document is applicable as follows:
a) to help customers and users of material measures for surface metrology specify their nominal features (ideal geometrical properties) when obtaining them from manufacturers and suppliers;
b) to enable users of material measures to formulate their own rules and policies for responding to the occurrence of defects in such a way as to minimize the uncertainty of their own measurements;
NOTE Such policies are required in ISO/IEC 17025:2017, 7.2.1.1, 7.2.1.3, 7.3.1 and 7.8.5 c) and d), for example.
c) to enable calibration laboratories and their customers to agree on a common policy on how to treat defects on a material measure that has been sent for calibration;
d) to educate users of material measures about the different significance and importance of different kinds of defect;
e) for other GPS standards which make reference to the issue of selection of measuring locations, or selection of areas to be measured or avoided in measurement.
Document History