UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

ASTM International - ASTM D7058-04(2014)

Standard Test Method for Determination of the Red Dye Concentration and Estimation of Saybolt Color of Aviation Turbine Fuels and Kerosine Using a Portable Visible Spectrophotometer

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 May 2014
Status: inactive
Page Count: 9
ICS Code (Liquid fuels): 75.160.20
significance And Use:

5.1 In the United States, high sulfur content distillate products and diesel fuel used for off-road purposes, other than aviation turbine fuel, are required to contain red dye. A similar dye... View More

scope:

1.1 This test method covers the determination of the red dye concentration of aviation turbine fuel and kerosine and the estimation of the Saybolt color of undyed and red dyed (<0.750 mg/L of Solvent Red 26 equivalent) aviation turbine fuel and kerosine. The test method is appropriate for use with aviation turbine fuel and kerosine described in Specifications D1655 and D3699. Red dye concentrations are determined at levels equivalent to 0.026 to 0.750 mg/L of Solvent Red 26 in samples with Saybolt colors ranging from +30 to -16. The Saybolt color of the base fuel for samples dyed red with concentration levels equivalent to 0.026 to 0.750 mg/L of Solvent Red 26 is estimated in the Saybolt Color range +30 to -16. The Saybolt Color for undyed samples is estimated in the Saybolt color range from +30 to -16.

1.2 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

May 1, 2019
Standard Test Method for Determination of the Red Dye Concentration and Estimation of Saybolt Color of Aviation Turbine Fuels and Kerosine Using a Portable Visible Spectrophotometer
1.1 This test method covers the determination of the red dye concentration of aviation turbine fuel and kerosine and the estimation of the Saybolt color of undyed and red dyed (<0.750 mg/L of Solvent...
ASTM D7058-04(2014)
May 1, 2014
Standard Test Method for Determination of the Red Dye Concentration and Estimation of Saybolt Color of Aviation Turbine Fuels and Kerosine Using a Portable Visible Spectrophotometer
1.1 This test method covers the determination of the red dye concentration of aviation turbine fuel and kerosine and the estimation of the Saybolt color of undyed and red dyed (<0.750 mg/L of Solvent...
December 1, 2009
Standard Test Method for Determination of the Red Dye Concentration and Estimation of Saybolt Color of Aviation Turbine Fuels and Kerosine Using a Portable Visible Spectrophotometer
1.1 This test method covers the determination of the red dye concentration of aviation turbine fuel and kerosine and the estimation of the Saybolt color of undyed and red dyed (<0.750 mg/L of Solvent...
July 1, 2004
Standard Test Method for Determination of the Red Dye Concentration and Estimation of Saybolt Color of Aviation Turbine Fuels and Kerosine Using a Portable Visible Spectrophotometer
1.1 This test method covers the determination of the red dye concentration of aviation turbine fuel and kerosine and the estimation of the Saybolt color of undyed and red dyed (0.750 mg/L of Solvent...
Advertisement