UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

SNZ AS/NZS ISO 19165.1

Geographic information - Preservation of digital data and metadata Part 1: Fundamentals

active, Most Current
Buy Now
Organization: SNZ
Publication Date: 27 May 2019
Status: active
Page Count: 52
scope:

ISO 868, Plastics Shore hardness) ISO 3744, Acoustics using sound pressure ISO 4593, Plastics ISO 8098, Cycles ISO/IEC Guide 37, IEC 62115, Electric EN 71-1:2011, Safety ASTM F963, Standard

It defines the requirements for the long-term preservation of digital geospatial data. These data also include metadata, representation information, provenance, context and any other content items that capture the knowledge that are necessary to fully understand and reuse the archived data. This document also refers to characteristics of data formats that are useful for the purpose of archiving.

Geospatial data are preserved as a geospatial information package (IP). This document defines the requirements of the geospatial archival IP and details of the geospatial submission and the dissemination IPs. A geospatial archival IP is fully self-describing and allows a future reconstruction of the dataset without external documentation. The functional requirements for a preservation archive are defined in Annex D.

This document complements standards developed by ISO/TC 211 as well as other ISO standards such as ISO 14721.

Document History

SNZ AS/NZS ISO 19165.1
May 27, 2019
Geographic information - Preservation of digital data and metadata Part 1: Fundamentals
ISO 868, Plastics Shore hardness) ISO 3744, Acoustics using sound pressure ISO 4593, Plastics ISO 8098, Cycles ISO/IEC Guide 37, IEC 62115, Electric EN 71-1:2011, Safety ASTM F963, Standard It...

References

Advertisement