UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

NPFC - MIL-PRF-7032/2

INVERTER, AIRCRAFT, DC TO AC, 600 VA 1-PHASE, 400 HERTZ, MULTI-PURPOSE

active, Most Current
Buy Now
Organization: NPFC
Publication Date: 20 June 2019
Status: active
Page Count: 10
scope:

Inverter. The inverter shall provide the electrical performance over a temperature altitude range of -55 °C to +71 °C and to 20,000 ft. altitude and as modified herein.

Part or identifying number (PIN). Inverters covered by this specification sheet are identified using the following PIN:

Static inverter - M7032/2-1 (see figure 1).

Document History

MIL-PRF-7032/2
June 20, 2019
INVERTER, AIRCRAFT, DC TO AC, 600 VA 1-PHASE, 400 HERTZ, MULTI-PURPOSE
Inverter. The inverter shall provide the electrical performance over a temperature altitude range of -55 °C to +71 °C and to 20,000 ft. altitude and as modified herein. Part or identifying number...

References

Advertisement