ASTM International - ASTM D7973-14
Standard Guide for Monitoring Failure Mode Progression in Plain Bearings
| Organization: | ASTM International |
| Publication Date: | 1 December 2014 |
| Status: | inactive |
| Page Count: | 8 |
| ICS Code (Plain bearings): | 21.100.10 |
significance And Use:
5.1 This standard is intended as a guideline for the justification of oil test selection for monitoring plain bearing conditions. One should employ a continuous benchmarking against similar... View More
scope:
1.1 This guide covers an oil test selection process for plain bearing applications by applying the principles of Failure Mode and Effect Analysis (FMEA) as described in Guide D7874.
1.2 This guide approaches oil analysis from a failure standpoint and includes both the bearing wear and fluid deterioration.
1.3 This guide pertains to improving equipment reliability, reducing maintenance costs, and enhancing the condition-based maintenance program primarily for industrial machinery by applying analytical methodology to an oil analysis program for the purpose of determining the detection capability of specific failure modes.
1.4 This guide reinforces the requirements for appropriate assembly and operation within the original design envelope, as well as the need for condition-based and time-based maintenance.
1.5 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.
1.6 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
Document History