CEI EN IEC 60332-3-24
Tests on electric and optical fibre cables under fire conditions Part 3-24: Test for vertical flame spread of vertically-mounted bunched wires or cables - Category C
active, Most Current
Buy Now
| Organization: | CEI |
| Publication Date: | 1 June 2019 |
| Status: | active |
| Page Count: | 18 |
| ICS Code (Cables): | 29.060.20 |
| ICS Code (Ignitability and burning behaviour of materials and products): | 13.220.40 |
| ICS Code (Electrical engineering in general): | 29.020 |
Document History
CEI EN IEC 60332-3-24
June 1, 2019
Tests on electric and optical fibre cables under fire conditions Part 3-24: Test for vertical flame spread of vertically-mounted bunched wires or cables - Category C
A description is not available for this item.
January 1, 2019
Tests on electric and optical fibre cables under fire conditions Part 3-24: Test for vertical flame spread of vertically-mounted bunched wires or cables - Category C
This part of IEC 60332 covers category C for methods of test for the assessment of vertical flame spread of vertically mounted bunched wires or cables, electrical or optical, under defined...
September 1, 2010
Tests on electric and optical fibre cables under fire conditions Part 3-24: Test for vertical flame spread of vertically-mounted bunched wires or cables - Category C
Le Parti 1 e 2 della Norma EN/IEC 60332 specificano i metodi di prova per le caratteristiche di propagazione della fiamma per un filo o cavo singolo verticale isolato. Non si può supporre che, poiché...